Kyocera Corporation Tantalum Capacitors TACL226M004XTA

Description
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-2550-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2550-6-ND
Tantalum Capacitors 478-2550-6-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2550-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2550-2-ND
Tantalum Capacitors 478-2550-2-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-2550-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-2550-1-ND
Tantalum Capacitors 478-2550-1-ND
22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

22µF Molded Tantalum Capacitors 4V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL226M004XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL226M004XTA
Capacitors - Tantalum Capacitors TACL226M004XTA
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 22 F, 20%, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx - 93K0181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 22 F, 20%, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx
93K0181
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 22 F, 20%, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx 93K0181
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 22 F, 20%, 4 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 22 F, 20%, 4 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TACL226M004XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL226M004XTA
Tantalum Capacitors TACL226M004XTA
CAP TANT 22UF 20% 4V 0603

CAP TANT 22UF 20% 4V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-2550-6-ND 478-2550-2-ND TACL226M004XTA 93K0181 TACL226M004XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 22 F, 20%, 4 V, 0603 [1608 Metric] Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U050CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details