The TACL225M010ATA is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.2OºF and a rated voltage of 10V. It is designed for surface mount applications and is available in a 0603 case size. The capacitor has a tolerance of ±20% and operates within a temperature range of -55°C to +125°C. It is suitable for various applications, including hearing aids, non-life support medical devices, and industrial or wearable electronics. The product is surge current tested and is compatible with lead-free soldering processes. The maximum leakage current is specified as 0.5OºA or 0.01CV, whichever is greater. This capacitor is a reliable choice for engineers seeking compact and efficient components for their designs.
2.2µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Capacitor,2.2uF,10VD
CAP TANT 2.2UF 20% 10V 0603
CAP TANT 2.2UF 20% 10V 0603
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACL225M010ATA-ND | 65M4719 | TACL225M010ATA | TACL225M010ATA |
| Product Name | Tantalum Capacitors | Capacitor,2.2Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |