2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
CAP TANT 2.2UF 20% 3V 0603
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES
CAP TANT 2.2UF 20% 3V 0603
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACL225M003X-ND | TACL225M003X | 54J2742 | TACL225M003X |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Special Smp Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF |