AVX Corporation Tantalum Capacitors TACL225K016RTA

Description
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225K016RTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225K016RTA-ND
Tantalum Capacitors TACL225K016RTA-ND
2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 65M4716 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
65M4716
Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 65M4716
CAPACITOR TANT, 2.2UF, 16V, 7.5 OHM, 0.1, 603; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 7.5 OHM, 0.1, 603; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Capacitor Case Style:0603 [1608 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:7.5ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TACL225K016RTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACL225K016RTA
Capacitors - Tantalum Capacitors TACL225K016RTA
CAP TANT 2.2UF 10% 16V 0603

CAP TANT 2.2UF 10% 16V 0603

Supplier's Site
Tantalum Capacitors - TACL225K016RTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225K016RTA
Tantalum Capacitors TACL225K016RTA
CAP TANT 2.2UF 10% 16V 0603

CAP TANT 2.2UF 10% 16V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225K016RTA-ND 65M4716 TACL225K016RTA TACL225K016RTA
Product Name Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814634 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details