Kyocera Corporation Tantalum Capacitors TACL225K003R

Description
2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL225K003R-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL225K003R-ND
Tantalum Capacitors TACL225K003R-ND
2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

2.2µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Tantalum Capacitors - TACL225K003R - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL225K003R
Tantalum Capacitors TACL225K003R
CAP TANT 2.2UF 10% 3V 0603

CAP TANT 2.2UF 10% 3V 0603

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL225K003R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL225K003R
Capacitors - Tantalum Capacitors TACL225K003R
CAP TANT 2.2UF 10% 3V 0603

CAP TANT 2.2UF 10% 3V 0603

Supplier's Site
Tantalum Special Smp Rohs Compliant Kyocera Avx - 54J2730 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Special Smp Rohs Compliant Kyocera Avx
54J2730
Tantalum Special Smp Rohs Compliant Kyocera Avx 54J2730
TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

TANTALUM SPECIAL - SMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL225K003R-ND TACL225K003R TACL225K003R 54J2730
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Special Smp Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details