Kyocera Corporation Tantalum Capacitors TACL155K010FTA

Description
1.5µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1.5µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL155K010FTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL155K010FTA-ND
Tantalum Capacitors TACL155K010FTA-ND
1.5µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

1.5µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL155K010FTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL155K010FTA
Capacitors - Tantalum Capacitors TACL155K010FTA
CAP TANT 1.5UF 10% 10V 0603

CAP TANT 1.5UF 10% 10V 0603

Supplier's Site
Capacitor,1.5Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 65M4711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1.5Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
65M4711
Capacitor,1.5Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 65M4711
Capacitor,1.5uF,10VD C,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,1.5uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACL155K010FTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL155K010FTA
Tantalum Capacitors TACL155K010FTA
CAP TANT 1.5UF 10% 10V 0603

CAP TANT 1.5UF 10% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL155K010FTA-ND TACL155K010FTA 65M4711 TACL155K010FTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,1.5Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 1814659 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C454U010DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details