AVX Corporation Tantalum Capacitors TACL155K006XTA

Description
CAP TANT 1.5UF 10% 6.3V 0603
Datasheet
Description
CAP TANT 1.5UF 10% 6.3V 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL155K006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL155K006XTA
Tantalum Capacitors TACL155K006XTA
CAP TANT 1.5UF 10% 6.3V 0603

CAP TANT 1.5UF 10% 6.3V 0603

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1.5 F, 10%, 6.3 V Rohs Compliant Kyocera Avx - 15P2991 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1.5 F, 10%, 6.3 V Rohs Compliant Kyocera Avx
15P2991
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1.5 F, 10%, 6.3 V Rohs Compliant Kyocera Avx 15P2991
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1.5 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 1.5 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACL155K006XTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL155K006XTA
Capacitors - Tantalum Capacitors TACL155K006XTA
CAP TANT 1.5UF 10% 6.3V 0603

CAP TANT 1.5UF 10% 6.3V 0603

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACL155K006XTA 15P2991 TACL155K006XTA
Product Name Tantalum Capacitors Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 1.5 F, 10%, 6.3 V Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Tantalum
Capacitance Range 1.5 microF 1.5 microF
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SVL035MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details