Kyocera Corporation Tantalum Capacitors TACL106M006XTX

Description
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL106M006XTX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL106M006XTX-ND
Tantalum Capacitors TACL106M006XTX-ND
10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

10µF Molded Tantalum Capacitors 6.3V 0603 (1608 Metric) 6Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL106M006XTX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL106M006XTX
Capacitors - Tantalum Capacitors TACL106M006XTX
CAP TANT 10UF 20% 6.3V 0603

CAP TANT 10UF 20% 6.3V 0603

Supplier's Site
Tant Special Smp / T&r Rohs Compliant Kyocera Avx - 56K3892 - Newark, An Avnet Company
Chicago, IL, United States
Tant Special Smp / T&r Rohs Compliant Kyocera Avx
56K3892
Tant Special Smp / T&r Rohs Compliant Kyocera Avx 56K3892
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TACL106M006XTX - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106M006XTX
Tantalum Capacitors TACL106M006XTX
CAP TANT 10UF 20% 6.3V 0603

CAP TANT 10UF 20% 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACL106M006XTX-ND TACL106M006XTX 56K3892 TACL106M006XTX
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tant Special Smp / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details