KYOCERA AVX Components Corporation Tantalum Capacitors TACL106K004RTX

Description
CAP TANT 10UF 10% 4V 0603
Datasheet
Description
CAP TANT 10UF 10% 4V 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL106K004RTX - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL106K004RTX
Tantalum Capacitors TACL106K004RTX
CAP TANT 10UF 10% 4V 0603

CAP TANT 10UF 10% 4V 0603

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 4V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx - 65M4704 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 4V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
65M4704
Capacitor Tant, 10Uf, 4V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx 65M4704
CAPACITOR TANT, 10UF, 4V, 7.5 OHM, 0.1, 603; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 4V, 7.5 OHM, 0.1, 603; Capacitance:10µF; Voltage(DC):4V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number TACL106K004RTX 65M4704
Product Name Tantalum Capacitors Capacitor Tant, 10Uf, 4V, 7.5 Ohm, 0.1, 603; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 338-4417-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details