10µF Molded Tantalum Capacitors 3V 0603 (1608 Metric) 7.5Ohm
Manufacturer: AVX Corporation
Win Source Part Number: 1105259-TACL106K003R
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Voltage Rating: 3V
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Capacitance: 10μF
Tolerance: ±10%
Manufacturer Size Code: L
ESR: 7.5 Ohm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Cap Tant Solid 10uF 3V L CASE 10% (1.6 X 0.85 X 0.85mm) Pad SMD 1608-10 7.5 Ohm 125°C Medical T/R Product overview: TACL106K003RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 3V, 7.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 3V, 7.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACL106K003RTA can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 3V 0603
CAP TANT 10UF 10% 3V 0603
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACL106K003RTA-ND | 1105259-TACL106K003RTA | 59-TACL106K003RTA | TACL106K003RTA | TACL106K003RTA | 09P0144 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TACL106K003RTA | SMD 10uF 3V 7.5 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tant Special Smp / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |