1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
1µF Molded Tantalum Capacitors 16V 0603 (1608 Metric) 7.5Ohm
CAP TANT 1UF 20% 16V 0603
TANTALUM CAPACITOR, 1UF, 16V, 7.5 OHM, 0.2, 603; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; ESR:7.5ohm; Manufacturer Size Code:L; Failure Rate:-; Ripple Current:58mA RoHS Compliant: Yes
CAP TANT 1UF 20% 16V 0603
CAP TANT 1UF 20% 16V 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-2558-1-ND | 478-2558-6-ND | TACL105M016XTA | 22K2394 | TACL105M016XTA | TACL105M016XTA |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 16V, 7.5 Ohm, 0.2, 603; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |