Kyocera Corporation Tantalum Capacitors TACL105K010FTA

Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACL105K010FTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACL105K010FTA-ND
Tantalum Capacitors TACL105K010FTA-ND
1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

1µF Molded Tantalum Capacitors 10V 0603 (1608 Metric) 7.5Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACL105K010FTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACL105K010FTA
Capacitors - Tantalum Capacitors TACL105K010FTA
CAP TANT 1UF 10% 10V 0603

CAP TANT 1UF 10% 10V 0603

Supplier's Site
Tantalum Capacitors - TACL105K010FTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACL105K010FTA
Tantalum Capacitors TACL105K010FTA
CAP TANT 1UF 10% 10V 0603

CAP TANT 1UF 10% 10V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACL105K010FTA-ND TACL105K010FTA TACL105K010FTA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491B106K006AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers