AVX Corporation Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx TACK685M002QTA

Description
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 15P2985 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
15P2985
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 15P2985
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15P2985
Product Name Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 6.8 F, 20%, 2 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 105AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers