AVX Corporation Tantalum Capacitors TACK684M010QTA

Description
0.68µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
0.68µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK684M010QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK684M010QTATR-ND
Tantalum Capacitors 478-TACK684M010QTATR-ND
0.68µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz

0.68µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK684M010QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK684M010QTA
Tantalum Capacitors TACK684M010QTA
CAP TANT 0.68UF 20% 10V 0402

CAP TANT 0.68UF 20% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK684M010QTATR-ND TACK684M010QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701036 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers