Manufacturer: AVX Corporation
Win Source Part Number: 742258-TACK475M003QT
Series: TACmicrochip, TAC
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 0402 (1005 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 15 Ohm
Manufacturer Size Code: K
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Family Name: TAC
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.028" (0.70mm)
Voltage Rating DC: 3V
Alternative Parts (Cross-Reference): TACK475M003ATA; TACK475M003FTA; TACK475M003XTA;
Introduction Date: November 08, 2004
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
4.7µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm
4.7µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm
4.7µF Molded Tantalum Capacitors 3V 0402 (1005 Metric) 15Ohm
CAP TANT 4.7UF 20% 3V 0402
TANTALUM CAPACITOR, 4.7UF, 3V, 15 OHM, 0.2, 402, FULL REEL; Capacitance:4.7µF; Voltage(DC):3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; ESR:15ohm; Manufacturer Size Code:K; Failure Rate:- RoHS Compliant: Yes
CAP TANT 4.7UF 20% 3V 0402
CAP TANT 4.7UF 20% 3V 0402
| Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 742258-TACK475M003QTA | 478-3255-1-ND | 478-3255-6-ND | TACK475M003QTA | 36K6279 | TACK475M003QTA | TACK475M003QTA |
| Product Name | Tantalum Capacitors - TACK475M003QTA | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 3V, 15 Ohm, 0.2, 402, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 3 volts | 3 volts | 3 volts | 3 volts |