Kyocera Corporation Tantalum Capacitors TACK475M002QTA

Description
4.7µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK475M002QTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK475M002QTA-ND
Tantalum Capacitors TACK475M002QTA-ND
4.7µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm

4.7µF Molded Tantalum Capacitors 2V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TACK475M002QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK475M002QTA
Tantalum Capacitors TACK475M002QTA
CAP TANT 4.7UF 20% 2V 0402

CAP TANT 4.7UF 20% 2V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACK475M002QTA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TACK475M002QTA
Capacitors - Tantalum Capacitors TACK475M002QTA
CAP TANT 4.7UF 20% 2V 0402

CAP TANT 4.7UF 20% 2V 0402

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TACK475M002QTA-ND TACK475M002QTA TACK475M002QTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details