4.7µF Molded Tantalum Capacitors 4V 0402 (1005 Metric)
CAP TANT 4.7UF 10% 4V 0402
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TACK475K004QHSTR-ND | TACK475K004QHS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 4.7 microF | 4.7 microF |