Kyocera Corporation Tantalum Capacitors TACK474M010PTA

Description
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK474M010PTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK474M010PTA-ND
Tantalum Capacitors TACK474M010PTA-ND
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 0.47uF 10V 15 Ohm Capacitor
59-TACK474M010PTA
SMD 0.47uF 10V 15 Ohm Capacitor 59-TACK474M010PTA
Cap Tant Solid 0.47uF 10V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK474M010PTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 10V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 10V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK474M010PTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.47uF 10V K CASE 20% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK474M010PTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.47uF, 10V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.47uF, 10V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK474M010PTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TACK474M010PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK474M010PTA
Tantalum Capacitors TACK474M010PTA
CAP TANT 0.47UF 20% 10V 0402

CAP TANT 0.47UF 20% 10V 0402

Supplier's Site Datasheet
Capacitor,470Nf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 56K3890 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Nf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
56K3890
Capacitor,470Nf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 56K3890
Capacitor,470nF,10VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,470nF,10VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACK474M010PTA-ND 59-TACK474M010PTA TACK474M010PTA 56K3890
Product Name Tantalum Capacitors SMD 0.47uF 10V 15 Ohm Capacitor Tantalum Capacitors Capacitor,470Nf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Tantalum Capacitors - T491B106K020AS-F-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers