KYOCERA AVX Components Corporation Tantalum Capacitors TACK474M010FTA

Description
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet
Description
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK474M010FTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK474M010FTATR-ND
Tantalum Capacitors 478-TACK474M010FTATR-ND
0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz

0.47µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK474M010FTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK474M010FTA
Tantalum Capacitors TACK474M010FTA
CAP TANT 0.47UF 20% 10V 0402

CAP TANT 0.47UF 20% 10V 0402

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACK474M010FTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACK474M010FTA
Capacitors - Tantalum Capacitors TACK474M010FTA
CAP TANT 0.47UF 20% 10V 0402

CAP TANT 0.47UF 20% 10V 0402

Supplier's Site
Tant Special Smp / T&r Rohs Compliant Kyocera Avx - 65M4694 - Newark, An Avnet Company
Chicago, IL, United States
Tant Special Smp / T&r Rohs Compliant Kyocera Avx
65M4694
Tant Special Smp / T&r Rohs Compliant Kyocera Avx 65M4694
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TACK474M010FTATR-ND TACK474M010FTA TACK474M010FTA 65M4694
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tant Special Smp / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details