AVX Corporation Tantalum Capacitors TACK334M016PTA

Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK334M016PTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK334M016PTATR-ND
Tantalum Capacitors 478-TACK334M016PTATR-ND
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK334M016PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK334M016PTA
Tantalum Capacitors TACK334M016PTA
CAP TANT 0.33UF 20% 16V 0402

CAP TANT 0.33UF 20% 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK334M016PTATR-ND TACK334M016PTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 107AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details