AVX Corporation Tantalum Capacitors TACK334M016MTA

Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet
Description
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK334M016MTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK334M016MTATR-ND
Tantalum Capacitors 478-TACK334M016MTATR-ND
0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

0.33µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 20Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK334M016MTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK334M016MTA
Tantalum Capacitors TACK334M016MTA
CAP TANT 0.33UF 20% 16V 0402

CAP TANT 0.33UF 20% 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK334M016MTATR-ND TACK334M016MTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701134 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Polymer - 107XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers