Kyocera Corporation Tantalum Capacitors TACK225M006PTA

Description
2.2µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TACK225M006PTA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TACK225M006PTA-ND
Tantalum Capacitors TACK225M006PTA-ND
2.2µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

2.2µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm

Buy Now Datasheet
Tantalum Capacitors - TACK225M006PTA - 727463-TACK225M006PTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACK225M006PTA
727463-TACK225M006PTA
Tantalum Capacitors - TACK225M006PTA 727463-TACK225M006PTA
Manufacturer: AVX Corporation Win Source Part Number: 727463-TACK225M006PT A Packaging: Tape and Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 2.2μF Tolerance: ±20% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 15Ohm Manufacturer Size Code: K Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Height - Seated (Maximum): 0.028" (0.70mm) Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 727463-TACK225M006PTA
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 2.2μF
Tolerance: ±20%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 15Ohm
Manufacturer Size Code: K
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Height - Seated (Maximum): 0.028" (0.70mm)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Tantalum Capacitors - TACK225M006PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK225M006PTA
Tantalum Capacitors TACK225M006PTA
CAP TANT 2.2UF 20% 6.3V 0402

CAP TANT 2.2UF 20% 6.3V 0402

Supplier's Site Datasheet
Capacitor,2.2Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 56K3889 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.2Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
56K3889
Capacitor,2.2Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 56K3889
Capacitor,2.2uF,6.3V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,2.2uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TACK225M006PTA-ND 727463-TACK225M006PTA TACK225M006PTA 56K3889
Product Name Tantalum Capacitors Tantalum Capacitors - TACK225M006PTA Tantalum Capacitors Capacitor,2.2Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C242T200BB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers