AVX Corporation Tantalum Capacitors TACK224M010PTA

Description
0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz
Request a Quote Datasheet
Description
0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK224M010PTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK224M010PTATR-ND
Tantalum Capacitors 478-TACK224M010PTATR-ND
0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz

0.22µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 30Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK224M010PTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK224M010PTA
Tantalum Capacitors TACK224M010PTA
CAP TANT 0.22UF 20% 10V 0402

CAP TANT 0.22UF 20% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK224M010PTATR-ND TACK224M010PTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details