AVX Corporation Tantalum Capacitors TACK154M016QTA

Description
0.15µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 30Ohm @ 100kHz
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 30Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK154M016QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK154M016QTATR-ND
Tantalum Capacitors 478-TACK154M016QTATR-ND
0.15µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 30Ohm @ 100kHz

0.15µF Molded Tantalum Capacitors 16V 0402 (1005 Metric) 30Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK154M016QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK154M016QTA
Tantalum Capacitors TACK154M016QTA
CAP TANT 0.15UF 20% 16V 0402

CAP TANT 0.15UF 20% 16V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK154M016QTATR-ND TACK154M016QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Polymer - 157XMPL2R5MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details