AVX Corporation Tantalum Capacitors TACK154M010QTA

Description
0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz
Request a Quote Datasheet
Description
0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TACK154M010QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK154M010QTATR-ND
Tantalum Capacitors 478-TACK154M010QTATR-ND
0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz

0.15µF Molded Tantalum Capacitors 10V 0402 (1005 Metric) 40Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK154M010QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK154M010QTA
Tantalum Capacitors TACK154M010QTA
CAP TANT 0.15UF 20% 10V 0402

CAP TANT 0.15UF 20% 10V 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TACK154M010QTATR-ND TACK154M010QTA
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details