KYOCERA AVX Components Corporation SMD 1uF 6.3V 15 Ohm Capacitor TACK105K006QTA

Description
Cap Tant Solid 1uF 6.3V K CASE 10% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK105K006QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK105K006QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 1uF 6.3V K CASE 10% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK105K006QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK105K006QTA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1uF 6.3V 15 Ohm Capacitor
59-TACK105K006QTA
SMD 1uF 6.3V 15 Ohm Capacitor 59-TACK105K006QTA
Cap Tant Solid 1uF 6.3V K CASE 10% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK105K006QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK105K006QTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 6.3V K CASE 10% (1 X 0.5 X 0.5mm) Pad SMD 1005-07 15 Ohm 125°C Medical T/R Product overview: TACK105K006QTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uF, 6.3V, 15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1uF, 6.3V, 15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACK105K006QTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TACK105K006QTATR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TACK105K006QTATR-ND
Tantalum Capacitors 478-TACK105K006QTATR-ND
1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm @ 100kHz

1µF Molded Tantalum Capacitors 6.3V 0402 (1005 Metric) 15Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TACK105K006QTA - 757100-TACK105K006QTA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TACK105K006QTA
757100-TACK105K006QTA
Tantalum Capacitors - TACK105K006QTA 757100-TACK105K006QTA
Manufacturer: AVX Corporation Win Source Part Number: 757100-TACK105K006QT A Manufacturer Homepage: www.avx.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 757100-TACK105K006QTA
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
Tant Special Smp / T&r Rohs Compliant Kyocera Avx - 09P0142 - Newark, An Avnet Company
Chicago, IL, United States
Tant Special Smp / T&r Rohs Compliant Kyocera Avx
09P0142
Tant Special Smp / T&r Rohs Compliant Kyocera Avx 09P0142
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TACK105K006QTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACK105K006QTA
Capacitors - Tantalum Capacitors TACK105K006QTA
CAP TANT 1UF 10% 6.3V 0402

CAP TANT 1UF 10% 6.3V 0402

Supplier's Site
Tantalum Capacitors - TACK105K006QTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACK105K006QTA
Tantalum Capacitors TACK105K006QTA
CAP TANT 1UF 10% 6.3V 0402

CAP TANT 1UF 10% 6.3V 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TACK105K006QTA 478-TACK105K006QTATR-ND 757100-TACK105K006QTA 09P0142 TACK105K006QTA TACK105K006QTA
Product Name SMD 1uF 6.3V 15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors - TACK105K006QTA Tant Special Smp / T&r Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers