33µF Molded Tantalum Capacitors 4V 0805 (2012 Metric) 5Ohm
Cap Tant Solid 33uF 4V H CASE 20% (2 X 1.35 X 1mm) Pad SMD 2012-10 5 Ohm 125°C Medical T/R Product overview: TACH336M004RTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 4V, 5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 4V, 5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACH336M004RTA can be used for catalog matching and distributor lookup.
CAP TANT 33UF 20% 4V 0805
CAP TANT 33UF 20% 4V 0805
TANT SPECIAL - SMP / T&R ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TACH336M004RTA-ND | 59-TACH336M004RTA | TACH336M004RTA | TACH336M004RTA | 67R3457 |
| Product Name | Tantalum Capacitors | SMD 33uF 4V 5 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tant Special Smp / T&r Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF |