Kyocera Corporation Tantalum Capacitors TACA476M006XTA

Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3116-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3116-2-ND
Tantalum Capacitors 478-3116-2-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3116-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3116-6-ND
Tantalum Capacitors 478-3116-6-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3116-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3116-1-ND
Tantalum Capacitors 478-3116-1-ND
47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

47µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 6.3V 1 Ohm Capacitor
59-TACA476M006XTA
SMD 47uF 6.3V 1 Ohm Capacitor 59-TACA476M006XTA
Cap Tant Solid 47uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Pad SMD 3216-18 1 Ohm 125°C Medical T/R Product overview: TACA476M006XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACA476M006XTA can be used for catalog matching and distributor lookup.

Cap Tant Solid 47uF 6.3V A CASE 20% (3.2 X 1.6 X 1.6mm) Pad SMD 3216-18 1 Ohm 125°C Medical T/R Product overview: TACA476M006XTA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TACA476M006XTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1329625-TACA476M006XTA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1329625-TACA476M006XTA
Capacitors - Tantalum Capacitors 1329625-TACA476M006XTA
Manufacturer: KYOCERA AVX Win Source Part Number: 1329625-TACA476M006X TA Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 1Ohm Manufacturer Size Code: A Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-3116-1,478-3116- 2,478-3116-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1329625-TACA476M006XTA
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 1Ohm
Manufacturer Size Code: A
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-3116-1,478-3116-2,478-3116-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - TACA476M006XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACA476M006XTA
Tantalum Capacitors TACA476M006XTA
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TACA476M006XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACA476M006XTA
Capacitors - Tantalum Capacitors TACA476M006XTA
CAP TANT 47UF 20% 6.3V 1206

CAP TANT 47UF 20% 6.3V 1206

Supplier's Site
Capacitor Tant, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 22K2376 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx
22K2376
Capacitor Tant, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx 22K2376
CAPACITOR TANT, 47UF, 6.3V, 1 OHM, 0.2, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR TANT, 47UF, 6.3V, 1 OHM, 0.2, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx - 75M2760 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx
75M2760
Tantalum Capacitor, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx 75M2760
TANTALUM CAPACITOR, 47UF, 6.3V, 1 OHM, 0.2, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 6.3V, 1 OHM, 0.2, 1206; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3116-2-ND 478-3116-6-ND 59-TACA476M006XTA 1329625-TACA476M006XTA TACA476M006XTA TACA476M006XTA 22K2376
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 6.3V 1 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 47Uf, 6.3V, 1 Ohm, 0.2, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TIM565K020P0W-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers