Kyocera Corporation Tantalum Capacitors TACA336M010XTA

Description
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3118-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3118-2-ND
Tantalum Capacitors 478-3118-2-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3118-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3118-6-ND
Tantalum Capacitors 478-3118-6-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3118-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3118-1-ND
Tantalum Capacitors 478-3118-1-ND
33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

33µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TACA336M010XTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TACA336M010XTA
Capacitors - Tantalum Capacitors TACA336M010XTA
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site
Capacitor Tant, 33Uf, 10V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx - 56K3887 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 10V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx
56K3887
Capacitor Tant, 33Uf, 10V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx 56K3887
CAPACITOR TANT, 33UF, 10V, 1 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 10V, 1 OHM, 0.2, 1206, FULL REEL; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 33 F, 20%, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 93K0172 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 33 F, 20%, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
93K0172
Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 33 F, 20%, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 93K0172
Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 33 F, 20%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TACmicrochipr, TAC Series, 33 F, 20%, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, 20%; Capacitance Kyocera Avx - 13AC4070 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, 20%; Capacitance Kyocera Avx
13AC4070
Cap, 33Μf, 10V, 20%; Capacitance Kyocera Avx 13AC4070
CAP, 33µF, 10V, 20%; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 10V, 20%; Capacitance:33µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:TACmicrochip TAC Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TACA336M010XTA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TACA336M010XTA
Tantalum Capacitors TACA336M010XTA
CAP TANT 33UF 20% 10V 1206

CAP TANT 33UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3118-2-ND 478-3118-6-ND TACA336M010XTA 56K3887 93K0172 13AC4070 TACA336M010XTA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 10V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tacmicrochipr, Tac Series, 33 F, 20%, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, 33Μf, 10V, 20%; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers