100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm @ 100kHz
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm @ 100kHz
100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 1Ohm @ 100kHz
CAP TANT 100UF 20% 6.3V 1206
CAP TANT 100UF 20% 6.3V 1206
CAPACITOR TANT, 100UF, 6.3V, 1 OHM, 0.2, 1206, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TACA107M006RTATR-ND | 478-TACA107M006RTADKR-ND | TACA107M006RTA | TACA107M006RTA | 56K3886 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 6.3V, 1 Ohm, 0.2, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |