AVX Corporation Ceramic Capacitor 0.1Uf, 1500V, X7R, 10%, Radial; Capacitance Kyocera Avx SV15SC104KAA

Description
CERAMIC CAPACITOR 0.1UF, 1500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1.5kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.1UF, 1500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1.5kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 1500V, X7R, 10%, Radial; Capacitance Kyocera Avx - 41K0861 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 1500V, X7R, 10%, Radial; Capacitance Kyocera Avx
41K0861
Ceramic Capacitor 0.1Uf, 1500V, X7R, 10%, Radial; Capacitance Kyocera Avx 41K0861
CERAMIC CAPACITOR 0.1UF, 1500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1.5kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 1500V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1.5kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 41K0861
Product Name Ceramic Capacitor 0.1Uf, 1500V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers