AVX Corporation Ceramic Capacitor 1000Pf 5000V, C0G, 20%, Radial; Capacitance Kyocera Avx SV15KA102MAA

Description
CERAMIC CAPACITOR 1000PF 5000V, C0G, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):5kV; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 1000PF 5000V, C0G, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):5kV; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 1000Pf 5000V, C0G, 20%, Radial; Capacitance Kyocera Avx - 85C1241 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 5000V, C0G, 20%, Radial; Capacitance Kyocera Avx
85C1241
Ceramic Capacitor 1000Pf 5000V, C0G, 20%, Radial; Capacitance Kyocera Avx 85C1241
CERAMIC CAPACITOR 1000PF 5000V, C0G, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):5kV; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 1000PF 5000V, C0G, 20%, RADIAL; Capacitance:1000pF; Voltage(DC):5kV; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:10.2mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85C1241
Product Name Ceramic Capacitor 1000Pf 5000V, C0G, 20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details