AVX Corporation Ceramic Capacitor 0.15Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx SV12AA154KAA

Description
CERAMIC CAPACITOR 0.15UF 1000V, C0G, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:33mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.15UF 1000V, C0G, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:33mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.15Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx - 56J6967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.15Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx
56J6967
Ceramic Capacitor 0.15Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx 56J6967
CERAMIC CAPACITOR 0.15UF 1000V, C0G, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:33mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.15UF 1000V, C0G, 10%, RADIAL; Capacitance:0.15µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:33mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J6967
Product Name Ceramic Capacitor 0.15Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers