AVX Corporation Ceramic Capacitor 0.047Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx SV08AA473KAA

Description
CERAMIC CAPACITOR 0.047UF 1000V, C0G, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:14.6mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.047UF 1000V, C0G, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:14.6mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.047Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx - 49M0728 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx
49M0728
Ceramic Capacitor 0.047Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx 49M0728
CERAMIC CAPACITOR 0.047UF 1000V, C0G, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:14.6mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.047UF 1000V, C0G, 10%, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:14.6mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49M0728
Product Name Ceramic Capacitor 0.047Uf 1000V, C0G, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details