AVX Corporation Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx SV07AC104KAA

Description
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx - 19M0487 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
19M0487
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx 19M0487
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:12.01mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19M0487
Product Name Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details