AVX Corporation Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx SV06AC104KAA

Description
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Range:SV Series RoHS Compliant: No
Description
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Range:SV Series RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx - 94C5507 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx
94C5507
Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx 94C5507
CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Range:SV Series RoHS Compliant: No

CERAMIC CAPACITOR 0.1UF, 1000V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:X7R; Lead Spacing:10.16mm; Product Range:SV Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94C5507
Product Name Ceramic Capacitor 0.1Uf, 1000V, X7R, 10%, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details