KYOCERA AVX Components Corporation Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx SV01AC103KAA

Description
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, RAD, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:4.32mm; Product Diameter:- RoHS Compliant: No
Description
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, RAD, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:4.32mm; Product Diameter:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx - 78H1299 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx
78H1299
Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx 78H1299
CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, RAD, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:4.32mm; Product Diameter:- RoHS Compliant: No

CAPACITOR CERAMIC 0.01UF 1000V, X7R, 10%, RAD, FULL REEL; Capacitance:10000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:4.32mm; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78H1299
Product Name Capacitor Ceramic 0.01Uf 1000V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers