AVX Corporation Capacitance Kyocera Avx SR401C105MAA.

Description
Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:SkyCap SR Series; Product Length:-; Product Width:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No
Description
Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:SkyCap SR Series; Product Length:-; Product Width:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Kyocera Avx - 61AC2061 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Kyocera Avx
61AC2061
Capacitance Kyocera Avx 61AC2061
Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:SkyCap SR Series; Product Length:-; Product Width:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:SkyCap SR Series; Product Length:-; Product Width:-; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 61AC2061
Product Name Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details