The SR307A472JAR is a ceramic capacitor from the SkyCap® SR series, featuring a capacitance of 4700 pF with a tolerance of ±5%. It is rated for a maximum voltage of 500V and utilizes a C0G (NP0) dielectric, which is known for its stability and low loss characteristics. The capacitor is designed with radial leads for through-hole mounting and is packaged in bulk with a quantity of 1000 units per package. It operates effectively within a temperature range of -55°C to 125°C. The component is RoHS compliant and suitable for various electronic applications where reliability and performance are critical.
CAP CER 4700PF 500V NP0 RADIAL Product overview: SR307A472JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR307A472JAR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 897329-SR307A472JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 4700 pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
CAP CER 4700PF 500V NP0 RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR307A472JAR | 897329-SR307A472JAR | SR307A472JAR |
| Product Name | 4700PF 500V Capacitor | Ceramic Capacitors - SR307A472JAR | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0047 microF | 0.0047 microF |