AVX Corporation Ceramic Capacitors SR305E335MAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR305E335MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR305E335MAR-ND
Ceramic Capacitors 478-SR305E335MAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Singapore, Singapore
3.3uF 50V Capacitor
60-SR305E335MAR
3.3uF 50V Capacitor 60-SR305E335MAR
Cap Ceramic 3.3uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR305E335MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E335MAR can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 50V Z5U 20% Radial 5.08mm 85°C Bulk Product overview: SR305E335MAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E335MAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR305E335MAR - 897327-SR305E335MAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR305E335MAR
897327-SR305E335MAR
Ceramic Capacitors - SR305E335MAR 897327-SR305E335MAR
Manufacturer: AVX Corporation Win Source Part Number: 897327-SR305E335MAR Series: * Features: Ceramic Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 30 Weeks HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897327-SR305E335MAR
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 30 Weeks
HTSUS: 8532.24.0060

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR305E335MAR-ND 60-SR305E335MAR 897327-SR305E335MAR
Product Name Ceramic Capacitors 3.3uF 50V Capacitor Ceramic Capacitors - SR305E335MAR
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details