Kyocera Corporation Ceramic Capacitors SR305E105MARTR1

Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7361-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7361-1-ND
Ceramic Capacitors 478-7361-1-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7361-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7361-2-ND
Ceramic Capacitors 478-7361-2-ND
1µF ±20% 50V Ceramic Capacitor Z5U Radial

1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SR305E105MARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR305E105MARTR1
Ceramic Capacitors SR305E105MARTR1
CAP CER 1UF 50V Z5U RADIAL

CAP CER 1UF 50V Z5U RADIAL

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 95W8690 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
95W8690
Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 95W8690
Multilayer Ceramic Capacitor, SkyCap SR Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 1 - F, - 20%, Z5U, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-7361-1-ND SR305E105MARTR1 95W8690
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 1 F, 20%, Z5U, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details