AVX Corporation Ceramic Capacitors SR305A103JAR

Description
CAP CER 10000PF 50V NP0 RADIAL
Request a Quote Datasheet
Description
CAP CER 10000PF 50V NP0 RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR305A103JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR305A103JAR-ND
Ceramic Capacitors 478-SR305A103JAR-ND
CAP CER 10000PF 50V NP0 RADIAL

CAP CER 10000PF 50V NP0 RADIAL

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Kyocera Avx - 65M4329 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Kyocera Avx
65M4329
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Kyocera Avx 65M4329
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR305A103JAR-ND 65M4329
Product Name Ceramic Capacitors Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers