10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CERAMIC CAPACITOR 0.01UF 50V, C0G, 5%, RADIAL; Capacitance:10000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-SR305A103JAA-ND | 33C6866 |
| Product Name | Ceramic Capacitors | Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |