Kyocera Corporation Ceramic Capacitors SR302C224KAR

Description
0.22µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.22µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR302C224KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR302C224KAR-ND
Ceramic Capacitors SR302C224KAR-ND
0.22µF ±10% 200V Ceramic Capacitor X7R Radial

0.22µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.22UF 200V Capacitor
60-SR302C224KAR
0.22UF 200V Capacitor 60-SR302C224KAR
CAP CER 0.22UF 200V X7R RADIAL Product overview: SR302C224KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR302C224KAR can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 200V X7R RADIAL Product overview: SR302C224KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR302C224KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1305805-SR302C224KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305805-SR302C224KAR
Capacitors - Ceramic Capacitors 1305805-SR302C224KAR
Win Source Part Number: 1305805-SR302C224KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 1,000 Capacitance: 0.22 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305805-SR302C224KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 1,000
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR302C224KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR302C224KAR
Ceramic Capacitors SR302C224KAR
CAP CER 0.22UF 200V X7R RADIAL

CAP CER 0.22UF 200V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SR302C224KAR-ND 60-SR302C224KAR 1305805-SR302C224KAR SR302C224KAR
Product Name Ceramic Capacitors 0.22UF 200V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details