Z5U dielectric. Conformally coated
Capacitance = 470nF
Voltage = 100V dc
Mounting Type = Through Hole
Dielectric = Z5U
Tolerance = ±20%
Dimensions = 7.62 x 3.81 x 7.62mm
Length = 7.62mm
Depth = 3.81mm
Height = 7.62mm
Series = SR
Z5U dielectric. Conformally coated
Capacitance = 470nF
Voltage = 100V dc
Mounting Type = Through Hole
Dielectric = Z5U
Tolerance = ±20%
Dimensions = 7.62 x 3.81 x 7.62mm
Length = 7.62mm
Depth = 3.81mm
Height = 7.62mm
Series = SR
Delivery on production packaging - Tape. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 6995153 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; Z5U |