Kyocera Corporation Capacitors - Ceramic Capacitors SR301E105MAA

Description
Win Source Part Number: 1305718-SR301E105MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7717
Request a Quote Datasheet
Description
Win Source Part Number: 1305718-SR301E105MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7717
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1305718-SR301E105MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305718-SR301E105MAA
Capacitors - Ceramic Capacitors 1305718-SR301E105MAA
Win Source Part Number: 1305718-SR301E105MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 100V Temperature Coefficient: Z5U Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7717

Win Source Part Number: 1305718-SR301E105MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7717

Buy Now Datasheet
Singapore, Singapore
1uF 100V Capacitor
60-SR301E105MAA
1uF 100V Capacitor 60-SR301E105MAA
Cap Ceramic 1uF 100V Z5U 20% Radial 5.08mm 85°C Bag Product overview: SR301E105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301E105MAA can be used for catalog matching and distributor lookup.

Cap Ceramic 1uF 100V Z5U 20% Radial 5.08mm 85°C Bag Product overview: SR301E105MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301E105MAA can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 30H0092 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx
30H0092
Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx 30H0092
CERAMIC CAPACITOR 1UF, 100V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CERAMIC CAPACITOR 1UF, 100V, Z5U, 20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1305718-SR301E105MAA 60-SR301E105MAA 30H0092
Product Name Capacitors - Ceramic Capacitors 1uF 100V Capacitor Ceramic Capacitor 1Uf, 100V, Z5U, 20%, Radial; Capacitance Kyocera Avx
Operating Temperature 10 to 85 C (50 to 185 F)
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 100 volts 100 volts 100 volts
WVAC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C263U075DC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers