Win Source Part Number: 1305285-SR301C474KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 2,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: SR301C474KAATR1,478-
0.47µF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 0.47UF 100V X7R RADIAL
Cap Ceramic 0.47uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR301C474KAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C474KAATR1 can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,47
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305285-SR301C474KAATR1 | 478-SR301C474KAATR1TR-ND | 60-SR301C474KAATR1 | 30H0089 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.47uF 100V Capacitor | Capacitor,ceramic,470000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.4700 microF | 0.4700 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts |