Kyocera Corporation Ceramic Capacitors SR301C274KAT

Description
0.27µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.27µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR301C274KAT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR301C274KAT-ND
Ceramic Capacitors SR301C274KAT-ND
0.27µF ±10% 100V Ceramic Capacitor X7R Radial

0.27µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305784-SR301C274KAT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305784-SR301C274KAT
Capacitors - Ceramic Capacitors 1305784-SR301C274KAT
Win Source Part Number: 1305784-SR301C274KAT Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 1,000 Capacitance: 0.27 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305784-SR301C274KAT
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 1,000
Capacitance: 0.27 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
0.27UF 100V Capacitor
60-SR301C274KAT
0.27UF 100V Capacitor 60-SR301C274KAT
CAP CER 0.27UF 100V X7R RADIAL Product overview: SR301C274KAT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C274KAT can be used for catalog matching and distributor lookup.

CAP CER 0.27UF 100V X7R RADIAL Product overview: SR301C274KAT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.27UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.27UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C274KAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number SR301C274KAT-ND 1305784-SR301C274KAT 60-SR301C274KAT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.27UF 100V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details