Kyocera Corporation Capacitors - Ceramic Capacitors SR301A223FAA

Description
Win Source Part Number: 1305966-SR301A223FAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 1,000 Capacitance: 0.022 µF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1305966-SR301A223FAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 1,000 Capacitance: 0.022 µF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1305966-SR301A223FAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305966-SR301A223FAA
Capacitors - Ceramic Capacitors 1305966-SR301A223FAA
Win Source Part Number: 1305966-SR301A223FAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.360" (9.14mm) Standard Package: 1,000 Capacitance: 0.022 µF Tolerance: ±1% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305966-SR301A223FAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 1,000
Capacitance: 0.022 µF
Tolerance: ±1%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
0.022UF 100V Capacitor
60-SR301A223FAA
0.022UF 100V Capacitor 60-SR301A223FAA
CAP CER 0.022UF 100V NP0 RADIAL Product overview: SR301A223FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301A223FAA can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 100V NP0 RADIAL Product overview: SR301A223FAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301A223FAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1305966-SR301A223FAA 60-SR301A223FAA
Product Name Capacitors - Ceramic Capacitors 0.022UF 100V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF
Capacitance Tolerance 1 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers