Kyocera Corporation Ceramic Capacitors SR301A103JARTR1

Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7351-2-ND
Ceramic Capacitors 478-7351-2-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7351-1-ND
Ceramic Capacitors 478-7351-1-ND
10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,10Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 56K3809 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
56K3809
Capacitor,ceramic,10Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 56K3809
Capacitor,Ceramic,10 nF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,10nF,100VDC,5-% Tol,5+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SR301A103JARTR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR301A103JARTR1
Capacitors - Ceramic Capacitors SR301A103JARTR1
CAP CER 10000PF 100V C0G/NP0 RAD

CAP CER 10000PF 100V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - SR301A103JARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR301A103JARTR1
Ceramic Capacitors SR301A103JARTR1
CAP CER 10000PF 100V C0G/NP0 RAD

CAP CER 10000PF 100V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7351-2-ND 56K3809 SR301A103JARTR1 SR301A103JARTR1
Product Name Ceramic Capacitors Capacitor,ceramic,10Nf,100Vdc,5-% Tol,5+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - CK06BX104K - 915355-CK06BX104K - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
View Details
3 suppliers
Film Capacitors - 1725642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details